Samtec ESQ-110-34-G-D PCB Socket
Samtec ESQ-110-34-G-D PCB Socket
.100 PC104 Elevated Skt Strip
CONN SOCKET 20POS 0.1 GOLD PCB
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1970031 | ESQ-110-34-G-D | ESQ-110-34-G-D | 91P9684 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Vertical Through Hole, 20 Position; Connector Systems Samtec | |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 10 # |