Samtec CES-110-02-T-D PCB Socket
Samtec CES-110-02-T-D PCB Socket
.100 Closed Entry Low Prof Skt Strip
SOCKET, 2.54MM, 2X10 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1970096 | CES-110-02-T-D | 87P3961 | 33AC2338 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 2.54Mm, 2X10 Position; Connector Systems Samtec | Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Pitch Spacing Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole Mount |