.100 PC104 Elevated Skt Strip
Samtec ESQ-112-14-G-D PCB Socket
Samtec ESQ-112-14-G-D PCB Socket
CONN SOCKET 24POS 0.1 GOLD PCB
SOCKET, 2.54MM, 2X12 POSITION, ELEVATED; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQ-112-14-G-D | 1969824 | ESQ-112-14-G-D | 91P9875 |
| Product Name | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, 2X12 Position, Elevated; Connector Systems Samtec | |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 24 # |