.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-103-02-L-D-BE PCB Socket
Samtec CLP-103-02-L-D-BE PCB Socket
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 6POS 0.05 GOLD SMD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-103-02-L-D-BE | 2080754 | 87P6715 | CLP-103-02-L-D-BE |
| Product Name | Pin & Socket Connectors | PCB Sockets | Socket, 1.27Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 6 # |