The Samtec 61J4245 is a 10-way, 2-row board-to-board socket connector designed for surface mount applications with a pitch spacing of 1.27 mm (0.050"). It features a black liquid crystal polymer insulator and contacts made of phosphor bronze with gold plating over nickel. The connector has a current rating of 2 A per pin when six adjacent pins are powered and operates within a temperature range of -55°C to +125°C. With a contact resistance of 15 mΩ and a maximum cycle life of over 100 cycles, this connector is suitable for reliable connections in various applications. It supports lead-free soldering and has a maximum insertion depth ranging from 1.83 mm to 4.37 mm. The connector is RoHS compliant and can be customized with optional features such as pick and place pads.
CONN RCPT 10POS 0.05 GOLD SMD Product overview: FLE-105-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FLE-105-01-G-DV can be used for catalog matching and distributor lookup.
Receptacle 1.27mm PCB SMT 5+5way
Receptacle 1.27mm PCB SMT 5+5way
.050 Tiger Beam Cost-effective Single Be
CONN RCPT 10POS 0.05 GOLD SMD
BOARD-BOARD CONN, SOCKET, 10WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, FLE Series, Surface Mount, Receptacle, 10, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-FLE-105-01-G-DV | 7668959P | 7668959 | FLE-105-01-G-DV | FLE-105-01-G-DV | 61J4245 | 15P1616 |
| Product Name | SMD Electronic Connector | PCB Sockets | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Conn, Socket, 10Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 10, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Termination | Solder | Surface Mount | Smt | Solder | |||
| Current Rating | 2.9 amps | 2.0 amps | |||||
| Category | Board to Board Connector | ||||||
| Mounting | Surface mount | Surface Mount | Surface Mount |