Samtec Inc. Datasheets for Electrical Receptacles
Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more
| Product Name | Notes |
|---|---|
| Available with Shell Size 10 (10 pins) and 17 (32 Pins) Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins) Meets IP68 requirements for dust and waterproof sealing |