Samtec Inc. Rectangular Connectors - FTS-105-01-L-DV-P FTS-105-01-L-DV-P

Description
Manufacturer: Samtec Inc. Win Source Part Number: 852804-FTS-105-01-L- DV-P Series: FTS Features: Connector Header position Package: Tube Family Name: FTS-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 93 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 852804-FTS-105-01-L- DV-P Series: FTS Features: Connector Header position Package: Tube Family Name: FTS-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 93 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTS-105-01-L-DV-P - 852804-FTS-105-01-L-DV-P - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTS-105-01-L-DV-P
852804-FTS-105-01-L-DV-P
Rectangular Connectors - FTS-105-01-L-DV-P 852804-FTS-105-01-L-DV-P
Manufacturer: Samtec Inc. Win Source Part Number: 852804-FTS-105-01-L- DV-P Series: FTS Features: Connector Header position Package: Tube Family Name: FTS-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 93 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 852804-FTS-105-01-L-DV-P
Series: FTS
Features: Connector Header position
Package: Tube
Family Name: FTS-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 93
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-FTS-105-01-L-DV-P
SMD Electronic Connector 314-FTS-105-01-L-DV-P
CONN HEADER SMD 10POS 1.27MM Product overview: FTS-105-01-L-DV-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTS-105-01-L-DV- P can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 1.27MM Product overview: FTS-105-01-L-DV-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTS-105-01-L-DV-P can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1799092 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1799092
PCB Headers 1799092
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
PCB Headers - 1798844 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1798844
PCB Headers 1798844
.050" Micro Low Profile Terminal Strip

.050" Micro Low Profile Terminal Strip

Supplier's Site
Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec - 01R0460 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec
01R0460
Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec 01R0460
HEADER, 1.27 MM, SURFACE MOUNT, 10 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 10 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 852804-FTS-105-01-L-DV-P 314-FTS-105-01-L-DV-P 1799092 01R0460
Product Name Rectangular Connectors - FTS-105-01-L-DV-P SMD Electronic Connector PCB Headers Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Header Connector Wire to Board Connector
Termination Solder Solder Surface Mount
Current Rating 3.4 amps
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000810AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers