.100 2.54 mm Tiger Claw Pass-through Skt
Samtec BCS-120-L-S-TE PCB Socket
Samtec BCS-120-L-S-TE PCB Socket
BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, BCS Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes
CONN RCPT 20POS 0.1 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-120-L-S-TE | 7666547 | 7666547P | 11P3311 | 15P1190 | BCS-120-L-S-TE |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Board-Board Connector, Socket, 20 Position, 1Row; Connector Systems Samtec | Board-To-Board Connector, Vertical, Bcs Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount | Through Hole | |||
| Voltage Rating | 475 volts | 475 volts | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |