Manufacturer: Samtec Inc.
Win Source Part Number: 60199-ASP-134488-01
Packaging: Reel - TR
Number of Positions: 400
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: Array, Male Pins
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Height Above Board: 0.240" (6.10mm)
Mounting: SMD (SMT)
Family Name: ASP
Categories: Connectors, Interconnects
Status: Active
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
CONN ARRAY PLUG 400POS SMD GOLD Product overview: ASP-134488-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-134488-01 can be used for catalog matching and distributor lookup.
CONN ARRAY PLUG 400POS SMD GOLD
CONN, VITA 57 FMC, HEADER, 400POS, 10ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 60199-ASP-134488-01 | 308-ASP-134488-01 | ASP-134488-01 | 1592939 | ASP-134488-01 | 79X1313 |
| Product Name | Rectangular - Board to Board Connectors - ASP-134488-01 | SMD Electronic Connector | Unspecified Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Vita 57 Fmc, Header, 400Pos, 10Row; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Mounting | SMD (SMT) | Surface mount | Surface Mount | |||
| Category | Board to Board Connector |