Samtec Inc. PCB Headers FTR-103-02-S-S

Description
.050" X .100" Surface Mount Micro Termi
Request a Quote Datasheet
Description
.050" X .100" Surface Mount Micro Termi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800116 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800116
PCB Headers 1800116
.050" X .100" Surface Mount Micro Termi

.050" X .100" Surface Mount Micro Termi

Supplier's Site
PCB Headers - 1800419 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800419
PCB Headers 1800419
.050" X .100" Surface Mount Micro Termi

.050" X .100" Surface Mount Micro Termi

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-FTR-103-02-S-S
SMD Electronic Connector 314-FTR-103-02-S-S
CONN HEADER SMD 3POS 1.27MM Product overview: FTR-103-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-103-02-S-S can be used for catalog matching and distributor lookup.

CONN HEADER SMD 3POS 1.27MM Product overview: FTR-103-02-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTR-103-02-S-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 1.27 X 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec - 54K3377 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 X 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec
54K3377
Header, 1.27 X 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec 54K3377
HEADER, 1.27 X 2.54MM, SMD, 1X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

HEADER, 1.27 X 2.54MM, SMD, 1X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:FTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1800116 314-FTR-103-02-S-S 54K3377
Product Name PCB Headers SMD Electronic Connector Header, 1.27 X 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec
Category Board to Board Connector
Connector Type Header Connector Board to Board Connector
Termination Solder Solder Surface Mount
Mounting Surface mount
Unlock Full Specs
to access all available technical data