Samtec Inc. Pin & Socket Connectors CLP-120-02-L-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-120-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-120-02-L-D
Pin & Socket Connectors CLP-120-02-L-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
PCB Sockets - 7668751 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668751
PCB Sockets 7668751
Samtec CLP-120-02-L-D PCB Socket

Samtec CLP-120-02-L-D PCB Socket

Supplier's Site
PCB Sockets - 7668751P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668751P
PCB Sockets 7668751P
Samtec CLP-120-02-L-D PCB Socket

Samtec CLP-120-02-L-D PCB Socket

Supplier's Site
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ8260 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ8260
Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ8260
CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CLP-120-02-L-D 7668751 7668751P 53AJ8260
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Connector, Rcpt, 40Pos, 2Row, 1.27Mm; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-159LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Headers, Male Pins - A28601-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details