CONN RCPT 10POS 0.05 GOLD SMD Product overview: CLP-105-02-L-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-105-02-L-D-T
Samtec CLP-105-02-L-D-TR PCB Socket
Samtec CLP-105-02-L-D-TR PCB Socket
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Pitch - Mating: 0.100" (2.54mm)
Contact Finish Thickness - Mating: 30μin (0.76μm)
.050 Tiger Claw Rugged Reliable Dual Wip
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-CLP-105-02-L-D-TR | 1970026 | CLP-105-02-L-D-TR | 87P6904 | |
| Product Name | SMD Electronic Connector | PCB Sockets | Connectors,Interconnects | Pin & Socket Connectors | Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Termination | Solder | Solder | |||
| Voltage Rating | 240 to 330 volts | ||||
| Current Rating | 3.4 amps | ||||
| Category | Board to Board Connector |