Samtec ESW-112-12-G-D PCB Socket
Samtec ESW-112-12-G-D PCB Socket
.100 Elevated Skt Strip
CONNECTOR, RECEPTACLE, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 24POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
CONN SOCKET 24POS 0.1 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1966587 | ESW-112-12-G-D | 98P8653 | 68AJ1604 | ESW-112-12-G-D |
| Product Name | PCB Sockets | Connector, Receptacle, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connector, Rcpt, 24Pos, 2Row, 2.54Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole Mount | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 24 # |