Samtec Inc. Pin & Socket Connectors CES-120-01-T-D

Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet
Description
.100 Closed Entry Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CES-120-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-120-01-T-D
Pin & Socket Connectors CES-120-01-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
PCB Sockets - 7666650P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666650P
PCB Sockets 7666650P
Samtec CES-120-01-T-D PCB Socket

Samtec CES-120-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 7666650 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666650
PCB Sockets 7666650
Samtec CES-120-01-T-D PCB Socket

Samtec CES-120-01-T-D PCB Socket

Supplier's Site
Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec - 11P3565 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec
11P3565
Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec 11P3565
BOARD-BOARD CONNECTOR, SOCKET, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

Supplier's Site
Receptacle, 2.54Mm, Dual, 40Way; Pitch Spacing Samtec - 15P1308 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Dual, 40Way; Pitch Spacing Samtec
15P1308
Receptacle, 2.54Mm, Dual, 40Way; Pitch Spacing Samtec 15P1308
RECEPTACLE, 2.54MM, DUAL, 40WAY; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

RECEPTACLE, 2.54MM, DUAL, 40WAY; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:CES Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-120-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-120-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-120-01-T-D
CONN RCPT 40POS 0.1 TIN PCB

CONN RCPT 40POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CES-120-01-T-D 7666650P 7666650 11P3565 15P1308 CES-120-01-T-D
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Board-Board Connector, Socket, 40 Position, 2Row; Connector Systems Samtec Receptacle, 2.54Mm, Dual, 40Way; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Through hole Through Hole Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details