Samtec Inc. PCB Sockets BSH-090-01-L-D-A-TR

Description
Samtec BSH-090-01-L-D-A-TR PCB Socket
Request a Quote Datasheet
Description
Samtec BSH-090-01-L-D-A-TR PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2080684 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080684
PCB Sockets 2080684
Samtec BSH-090-01-L-D-A-TR PCB Socket

Samtec BSH-090-01-L-D-A-TR PCB Socket

Supplier's Site
PCB Sockets - 2080683 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080683
PCB Sockets 2080683
Samtec BSH-090-01-L-D-A-TR PCB Socket

Samtec BSH-090-01-L-D-A-TR PCB Socket

Supplier's Site
Pin & Socket Connectors - BSH-090-01-L-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BSH-090-01-L-D-A-TR
Pin & Socket Connectors BSH-090-01-L-D-A-TR
0.50 mm Basic Blade & Beam Skt Strip

0.50 mm Basic Blade & Beam Skt Strip

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BSH-090-01-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BSH-090-01-L-D-A-TR
CONN SOCKET 180POS SMD GOLD

CONN SOCKET 180POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 180Pos, 2Row; Mezzanine Connector Type Samtec - 86W7460 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 180Pos, 2Row; Mezzanine Connector Type Samtec
86W7460
Connector, Stacking, Rcpt, 180Pos, 2Row; Mezzanine Connector Type Samtec 86W7460
CONNECTOR, STACKING, RCPT, 180POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 180POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 180Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5228 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 180Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5228
Mezzanine Conn, Rcpt, 180Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5228
MEZZANINE CONN, RCPT, 180POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 180POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:180Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2080684 BSH-090-01-L-D-A-TR BSH-090-01-L-D-A-TR 86W7460
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 180Pos, 2Row; Mezzanine Connector Type Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-037LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers