Manufacturer: Samtec Inc.
Win Source Part Number: 1147689-ASP-137969-0
Series: ASP
Packaging: Tray
Number of Positions: 22
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Height Above Board: 0.215" (5.46mm)
Mounting: SMD
Family Name: ASP-137969-01
Categories: Connectors, Interconnects
Manufacturer Homepage: www.samtec.com/
Introduction Date: December 06, 2011
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
CONN SOCKET 22POS SMD GOLD Product overview: ASP-137969-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-137969-01 can be used for catalog matching and distributor lookup.
CONN SOCKET 22POS SMD GOLD
CONNECTOR, RCPT, 22POS, 2ROW, 0.8MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:22Contacts;
CONNECTOR, RCPT, 22POS, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Contacts:22Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1147689-ASP-137969-01 | ASP-137969-01 | 308-ASP-137969-01 | 1799123 | ASP-137969-01 | 55T5150 | 56AC5106 |
| Product Name | END - OF - LIFE - ASP-137969-01 | Unspecified Connectors | SMD Electronic Connector | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Rcpt, 22Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connector, Rcpt, 22Pos, 2Row, 0.8Mm; Pitch Spacing Samtec |
| Mounting | SMD | Surface mount | Surface Mount | ||||
| Category | Board to Board Connector | ||||||
| Termination | Solder | Surface Mount |