Samtec Inc. Pin & Socket Connectors CLM-112-02-L-D

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-112-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-112-02-L-D
Pin & Socket Connectors CLM-112-02-L-D
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
PCB Sockets - 7668739P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668739P
PCB Sockets 7668739P
Samtec CLM-112-02-L-D PCB Socket

Samtec CLM-112-02-L-D PCB Socket

Supplier's Site
PCB Sockets - 7668739 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668739
PCB Sockets 7668739
Samtec CLM-112-02-L-D PCB Socket

Samtec CLM-112-02-L-D PCB Socket

Supplier's Site
Board-To-Board Connector, Clm Series, Solder, Receptacle, 24, 1 Mm, Gold Plated Contacts Rohs Compliant Samtec - 41T0421 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Clm Series, Solder, Receptacle, 24, 1 Mm, Gold Plated Contacts Rohs Compliant Samtec
41T0421
Board-To-Board Connector, Clm Series, Solder, Receptacle, 24, 1 Mm, Gold Plated Contacts Rohs Compliant Samtec 41T0421
Board-To-Board Connector, CLM Series, Solder, Receptacle, 24, 1 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, CLM Series, Solder, Receptacle, 24, 1 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Board-Board Connector, Socket, 24 Position, 2Row; Connector Systems Samtec - 11P3763 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 24 Position, 2Row; Connector Systems Samtec
11P3763
Board-Board Connector, Socket, 24 Position, 2Row; Connector Systems Samtec 11P3763
BOARD-BOARD CONNECTOR, SOCKET, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 24 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CLM-112-02-L-D 7668739P 7668739 41T0421 11P3763
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Board-To-Board Connector, Clm Series, Solder, Receptacle, 24, 1 Mm, Gold Plated Contacts Rohs Compliant Samtec Board-Board Connector, Socket, 24 Position, 2Row; Connector Systems Samtec
Termination Solder Solder
Category Board to Board Connector
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99267-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers