2.00 mm Tiger Claw Rugged Reliable Dual
2.00 mm Socket CLT-110-02-G-D-BE
2.00 mm Socket CLT-110-02-G-D-BE
CONN RCPT 20POS 0.079 GOLD SMD
BTB CONN, RCPT, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLT-110-02-G-D-BE | 1966713 | CLT-110-02-G-D-BE | 68AJ1537 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 20Pos, 2Row, 2Mm Rohs Compliant Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |