0.80 mm Edge Rate Rugged High-Speed Term
CONN HDR 80POS SMD GOLD
CONN, STACKING, HDR, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
MEZZANINE CONN, HEADER, 80POS, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERM8-040-09.0-L-DV-K-TR | 1799156 | 1799156P | ERM8-040-09.0-L-DV-K-TR | 91P7591 |
| Product Name | Unspecified Connectors | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Hdr, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Category | Board to Board Connector | ||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |||
| Termination | Solder | ||||
| Mounting | Surface mount | Surface Mount |