Samtec Inc. PCB Sockets FLE-106-01-G-DV

Description
1.27mm Tiger Beam FLE SMT socket, 12P
Request a Quote Datasheet
Description
1.27mm Tiger Beam FLE SMT socket, 12P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1585742 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1585742
PCB Sockets 1585742
1.27mm Tiger Beam FLE SMT socket, 12P

1.27mm Tiger Beam FLE SMT socket, 12P

Supplier's Site
PCB Sockets - 1592375 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1592375
PCB Sockets 1592375
1.27mm Tiger Beam FLE SMT socket, 12P

1.27mm Tiger Beam FLE SMT socket, 12P

Supplier's Site
Pin & Socket Connectors - FLE-106-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-106-01-G-DV
Pin & Socket Connectors FLE-106-01-G-DV
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Socket, 1.27Mm, Smt, 12 Position; Connector Systems Samtec - 11P4410 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 12 Position; Connector Systems Samtec
11P4410
Socket, 1.27Mm, Smt, 12 Position; Connector Systems Samtec 11P4410
SOCKET, 1.27MM, SMT, 12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 12 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FLE-106-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-106-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-106-01-G-DV
CONN RCPT 12POS 0.05 GOLD SMD

CONN RCPT 12POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1585742 FLE-106-01-G-DV 11P4410 FLE-106-01-G-DV
Product Name PCB Sockets Pin & Socket Connectors Socket, 1.27Mm, Smt, 12 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data