Samtec Inc. PCB Sockets CLP-105-02-F-D-P

Description
Samtec CLP-105-02-F-D-P PCB Socket
Request a Quote
Description
Samtec CLP-105-02-F-D-P PCB Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Low Profile Dual-Wipe Socket, part number 87P6827, features a 0.050" pitch and is designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options of either tin or gold over nickel. The socket has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. This socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It offers various entry configurations, including top and bottom entry, with specific insertion depths. The socket is compatible with other Samtec products, such as FTSH, FTS, and FW series connectors, and is recognized for its high reliability and extended life.

Datasheet Summary
Powered by GS/AI

The Low Profile Dual-Wipe Socket, part number 87P6827, features a 0.050" pitch and is designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options of either tin or gold over nickel. The socket has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. This socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It offers various entry configurations, including top and bottom entry, with specific insertion depths. The socket is compatible with other Samtec products, such as FTSH, FTS, and FW series connectors, and is recognized for its high reliability and extended life.

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1798814 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1798814
PCB Sockets 1798814
Samtec CLP-105-02-F-D-P PCB Socket

Samtec CLP-105-02-F-D-P PCB Socket

Supplier's Site
PCB Sockets - 1799074 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1799074
PCB Sockets 1799074
Samtec CLP-105-02-F-D-P PCB Socket

Samtec CLP-105-02-F-D-P PCB Socket

Supplier's Site
Pin & Socket Connectors - CLP-105-02-F-D-P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-105-02-F-D-P
Pin & Socket Connectors CLP-105-02-F-D-P
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-105-02-F-D-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-105-02-F-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-105-02-F-D-P
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site
Low Profile Dual-Wipe Socket, 0.050
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube Rohs Compliant Samtec
87P6827
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube Rohs Compliant Samtec 87P6827
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube RoHS Compliant: Yes

Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1798814 CLP-105-02-F-D-P CLP-105-02-F-D-P 87P6827
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount
Voltage Rating 280 to 395 volts 240 to 330 volts
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data