Samtec Inc. Pin & Socket Connectors FLE-108-01-G-DV

Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet
Description
.050 Tiger Beam Cost-effective Single Be
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - FLE-108-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-108-01-G-DV
Pin & Socket Connectors FLE-108-01-G-DV
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Socket, 1.27Mm, Smt, 16 Position; Connector Systems Samtec - 26K2845 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 16 Position; Connector Systems Samtec
26K2845
Socket, 1.27Mm, Smt, 16 Position; Connector Systems Samtec 26K2845
SOCKET, 1.27MM, SMT, 16 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 16 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 16, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W8977 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 16, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W8977
Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 16, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W8977
Board-To-Board Connector, FLE Series, Surface Mount, Receptacle, 16, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, FLE Series, Surface Mount, Receptacle, 16, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FLE-108-01-G-DV 26K2845 69W8977
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smt, 16 Position; Connector Systems Samtec Board-To-Board Connector, Fle Series, Surface Mount, Receptacle, 16, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XG4 Flat Cable Connectors - XG4A-6474 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details