Samtec Inc. Pin & Socket Connectors ERF8-050-01-L-D-RA-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-050-01-L-D-RA-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-050-01-L-D-RA-TR
Pin & Socket Connectors ERF8-050-01-L-D-RA-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
PCB Sockets - 2080915 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080915
PCB Sockets 2080915
Samtec ERF8-050-01-L-D-RA-T R PCB Socket

Samtec ERF8-050-01-L-D-RA-TR PCB Socket

Supplier's Site
PCB Sockets - 2080916 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2080916
PCB Sockets 2080916
Samtec ERF8-050-01-L-D-RA-T R PCB Socket

Samtec ERF8-050-01-L-D-RA-TR PCB Socket

Supplier's Site
Mezzanine Conn, Rcpt, 100Pos, 0.8Mm; Mezzanine Connector Type Samtec - 36AJ8018 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 0.8Mm; Mezzanine Connector Type Samtec
36AJ8018
Mezzanine Conn, Rcpt, 100Pos, 0.8Mm; Mezzanine Connector Type Samtec 36AJ8018
MEZZANINE CONN, RCPT, 100POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-050-01-L-D-RA-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-050-01-L-D-RA-TR
CONN SOCKET 100POS R/A SMD GOLD

CONN SOCKET 100POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-050-01-L-D-RA-TR 2080915 36AJ8018 ERF8-050-01-L-D-RA-TR
Product Name Pin & Socket Connectors PCB Sockets Mezzanine Conn, Rcpt, 100Pos, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Termination Solder
Mounting Surface mount Surface Mount Right Angle
Unlock Full Specs
to access all available technical data