0.80 mm Edge Rate Rugged High-Speed Skt
CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
CONN SOCKET 20POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-010-05.0-S-DV-L-TR | 1802888 | 1802888P | 99Y0189 | ERF8-010-05.0-S-DV-L-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | |||
| Voltage Rating | 225 to 318 volts |