Samtec Inc. Pin & Socket Connectors BCS-120-L-D-PE-BE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-120-L-D-PE-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-120-L-D-PE-BE
Pin & Socket Connectors BCS-120-L-D-PE-BE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 1966632 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966632
PCB Sockets 1966632
.100" Tiger Claw 40 P Socket Strip

.100" Tiger Claw 40 P Socket Strip

Supplier's Site
PCB Sockets - 1966631 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966631
PCB Sockets 1966631
.100" Tiger Claw 40 P Socket Strip

.100" Tiger Claw 40 P Socket Strip

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-120-L-D-PE-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-120-L-D-PE-BE
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC0885 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC0885
Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC0885
CONN SCKT STRP SKT 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 40 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, 2.54Mm, Pass-Through, 40 Position, 2Row; Connector Systems Samtec - 87P2489 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 40 Position, 2Row; Connector Systems Samtec
87P2489
Socket, 2.54Mm, Pass-Through, 40 Position, 2Row; Connector Systems Samtec 87P2489
SOCKET, 2.54MM, PASS-THROUGH, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-120-L-D-PE-BE 1966632 BCS-120-L-D-PE-BE 84AC0885 87P2489
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Sckt Strp Skt 40 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Socket, 2.54Mm, Pass-Through, 40 Position, 2Row; Connector Systems Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data