Samtec Inc. PCB Headers BTE-040-01-F-D-A

Description
Samtec BTE-040-01-F-D-A PCB Header
Request a Quote
Description
Samtec BTE-040-01-F-D-A PCB Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804048 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804048
PCB Headers 1804048
Samtec BTE-040-01-F-D-A PCB Header

Samtec BTE-040-01-F-D-A PCB Header

Supplier's Site
PCB Headers - 1803593 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803593
PCB Headers 1803593
Samtec BTE-040-01-F-D-A PCB Header

Samtec BTE-040-01-F-D-A PCB Header

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
BTE-040-01-F-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) BTE-040-01-F-D-A
CONN HDR 80POS SMD GOLD

CONN HDR 80POS SMD GOLD

Supplier's Site
Connector, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 89M7080 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
89M7080
Connector, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 89M7080
CONNECTOR, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 80 POSITION, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1804048 BTE-040-01-F-D-A 89M7080
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 80 Position, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Category Board to Board Connector
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51700-10209602AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details