.100 Closed Entry Low Prof Skt Strip
Samtec CES-108-01-T-S PCB Socket
Samtec CES-108-01-T-S PCB Socket
CONN RCPT 8POS 0.1 TIN PCB
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Single, CES Series, Through Hole, Receptacle, 8, 2.54 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CES-108-01-T-S | 7666626P | 7666626 | CES-108-01-T-S | 11P3518 | 15P1300 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Socket, 8Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 8, 2.54 Mm Rohs Compliant Samtec |
| Termination | Solder | Through hole | Solder | |||
| Category | Board to Board Connector | |||||
| Mounting | Through hole | Through Hole | Through Hole Mount | |||
| Voltage Rating | 333 volts |