Samtec Inc. PCB Sockets CES-104-01-T-D

Description
Samtec CES-104-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec CES-104-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7666613P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666613P
PCB Sockets 7666613P
Samtec CES-104-01-T-D PCB Socket

Samtec CES-104-01-T-D PCB Socket

Supplier's Site
PCB Sockets - 7666613 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666613
PCB Sockets 7666613
Samtec CES-104-01-T-D PCB Socket

Samtec CES-104-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-104-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-104-01-T-D
Pin & Socket Connectors CES-104-01-T-D
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Board-Board Connector Socket, 8 Position, 2Row; Connector Systems Samtec - 11P3501 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 8 Position, 2Row; Connector Systems Samtec
11P3501
Board-Board Connector Socket, 8 Position, 2Row; Connector Systems Samtec 11P3501
BOARD-BOARD CONNECTOR SOCKET, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 8 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-104-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-104-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-104-01-T-D
CONN RCPT 8POS 0.1 TIN PCB

CONN RCPT 8POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7666613P 7666613 CES-104-01-T-D 11P3501 CES-104-01-T-D
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector Socket, 8 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Through hole Solder
Category Board to Board Connector
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data