The Mezzanine Connector, part number 95AC4658, is a receptacle type connector featuring 40 positions arranged in 2 rows with a pitch spacing of 0.8 mm. It is designed for surface mount applications and utilizes beryllium copper for its contact material. The connector is RoHS compliant and supports a current rating of 2.2 A per pin, with a voltage rating of 225 VAC and 318 VDC. It operates effectively within a temperature range of -55 °C to +125 °C. The connector is suitable for high-speed applications, supporting data rates up to 23 Gbps, making it ideal for protocols such as 100 GbE and PCI Express. The product is also available in various plating options, including gold and tin, and is designed for high mating cycles, enhancing its durability in demanding environments.
0.80 mm Edge Rate Rugged High-Speed Skt
Samtec ERF8-020-07.0-L-DV-T
Samtec ERF8-020-07.0-L-DV-T
.8MM EDGE RATE SOCKET ASSEMBLY ROHS COMPLIANT: YES
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN SOCKET 40POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-020-07.0-L-DV-TR | 2080892 | 38AH0134 | 95AC4658 | ERF8-020-07.0-L-DV-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | .8Mm Edge Rate Socket Assembly Rohs Compliant Samtec | Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount | Surface Mount |