Samtec Inc. PCB Sockets CLP-117-02-L-D

Description
Samtec CLP-117-02-L-D PCB Socket
Request a Quote
Description
Samtec CLP-117-02-L-D PCB Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 1.27mm SMD 2x17 Position, part number 11P3844, is designed for surface mount applications and features a low-profile dual wipe design. It has 34 contacts arranged in two rows with a pitch spacing of 1.27mm. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for tin or gold plating over nickel. The socket supports a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. The socket is suitable for high-reliability applications and offers a maximum of 100 mating cycles with gold plating. It is compatible with various lead styles and can be used in pass-through applications.

Datasheet Summary
Powered by GS/AI

The Socket 1.27mm SMD 2x17 Position, part number 11P3844, is designed for surface mount applications and features a low-profile dual wipe design. It has 34 contacts arranged in two rows with a pitch spacing of 1.27mm. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with options for tin or gold plating over nickel. The socket supports a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. The socket is suitable for high-reliability applications and offers a maximum of 100 mating cycles with gold plating. It is compatible with various lead styles and can be used in pass-through applications.

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1976617 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976617
PCB Sockets 1976617
Samtec CLP-117-02-L-D PCB Socket

Samtec CLP-117-02-L-D PCB Socket

Supplier's Site
PCB Sockets - 1976616 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976616
PCB Sockets 1976616
Samtec CLP-117-02-L-D PCB Socket

Samtec CLP-117-02-L-D PCB Socket

Supplier's Site
Pin & Socket Connectors - CLP-117-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-117-02-L-D
Pin & Socket Connectors CLP-117-02-L-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-117-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-117-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-117-02-L-D
CONN RCPT 34POS 0.05 GOLD SMD

CONN RCPT 34POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smd, 2X17 Position; Connector Systems Samtec - 11P3844 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd, 2X17 Position; Connector Systems Samtec
11P3844
Socket, 1.27Mm, Smd, 2X17 Position; Connector Systems Samtec 11P3844
SOCKET, 1.27MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.27MM, SMD, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1976617 CLP-117-02-L-D CLP-117-02-L-D 11P3844
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smd, 2X17 Position; Connector Systems Samtec
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 17 #
Unlock Full Specs
to access all available technical data