CONN HD ARRAY PLUG SMD GOLD Product overview: ASP-184330-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-184330-01 can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 911783-ASP-184330-01
Series: ASP
Features: - Position Connector High Density Array, Male Surface Mount Gold
Package: Strip
Mounting: Surface Mount
Family Name: 184330-01
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN, STACKING, HEADER, 560POS, 14ROW; Pitch Spacing:1.27mm; No. of Contacts:-; Gender:Plug; Product Range:ASP Series; Contact Termination Type:-; No. of Rows:14Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC ( RoHS Compliant: Yes
CONN, ARRAY MALE, 560POS, 14ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:14Rows; No. of Contacts:560Contacts
CONN HD ARRAY PLUG SMD GOLD
POSITION CONNECTOR, HIGH DENSITY ARRAY, MALE SURFACE, EDGE TYPE, MEZZANINE, SURFACE MOUNT, BOARD GUIDE, GOLD CONTACT FINISH, 14 ROWS, 6.5-11.5MM MATED STACKING HEIGHTS. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ASP-184330-01 | 911783-ASP-184330-01 | ASP-184330-01 | 1799100 | 56AC5110 | 53AJ8256 | ASP-184330-01 | 108539554 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - ASP-184330-01 | Unspecified Connectors | PCB Sockets | Conn, Stacking, Header, 560Pos, 14Row; Pitch Spacing Samtec | Conn, Array Male, 560Pos, 14Row, 1.27Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector/Terminal/Pin |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||||
| Mounting | Surface Mount | Surface mount | Surface Mount | |||||
| Category | Board to Board Connector | |||||||
| Termination | Solder |