Header 1mm PCB SMT vertical 20way
Header 1mm PCB SMT vertical 20way
CONN HEADER SMD 20POS 1MM
BOARD-BOARD CONNECTOR, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7668981P | 7668981 | FTMH-110-03-L-DV | 11P4588 |
| Product Name | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Board-Board Connector, Header, 20Way, 2Row; Connector Systems Samtec |
| Geometry | Straight | |||
| Category | Board to Board Connector | |||
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Solder | Solder | Surface Mount | |
| Mounting | Surface mount | Surface Mount |