Samtec ESQ-113-33-G-D PCB Socket
Samtec ESQ-113-33-G-D PCB Socket
.100 PC104 Elevated Skt Strip
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 26 POSITION; Connector Systems:Board-to-Boa
CONN SOCKET 26POS 0.1 GOLD PCB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1970120 | ESQ-113-33-G-D | 92P0022 | ESQ-113-33-G-D |
| Product Name | PCB Sockets | Socket, 2.54Mm, Vertical Through Hole, 26 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 26 # |