2.00 mm FleXYZ Flexible Elevated Skt Str
2.00 mm FleXYZ Flexible Elevated Socket
CONNECTOR, RCPT, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES
CONN SOCKET 20POS 0.079 GOLD PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESQT-110-02-G-D-760 | 1800010 | 73AJ4612 | ESQT-110-02-G-D-760 |
| Product Name | PCB Sockets | Connector, Rcpt, 20Pos, 2Row, 2Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | ||
| Contact Pitch | 2 mm (0.0787 inch) |