ATS-30-Q SERIES -- STANDARD BOARD-TO-BOARD PC104PLUS CONNECTORS
Samtec Inc.
Standard Board-to-Board PC104Plus Connectors
ATS-30-Q Series
Description
Plastic Shroud Ensures Alignment During Mating
Description
Plastic Shroud Ensures Alignment During Mating
Suppliers
Plastic Shroud Ensures Alignment During Mating
- Plastic Shroud Ensures Alignment During Mating
Supplier's Site
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
ATS-30-Q Series |
|
Product Name
|
Standard Board-to-Board PC104Plus Connectors |
|
Category
|
Board to Board Connector
|
|
Connector Type
|
PC/104 Connector
|
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole
View Details
Amphenol Communications Solutions
Connector Type
Header Connector
Termination
Solder To Board
Voltage Rating
500 volts
View Details
2 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Connector Type
2.4mm Connector; 2.4mm Female
Gender
Female / Jack
Frequency
0.000 to 50.000 GHz
View Details