Samtec Inc. PCB Sockets FLE-105-01-G-DV-A

Description
.050" Socket FLE-105-01-G-DV-A
Request a Quote Datasheet
Description
.050" Socket FLE-105-01-G-DV-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1966595 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966595
PCB Sockets 1966595
.050" Socket FLE-105-01-G-DV-A

.050" Socket FLE-105-01-G-DV-A

Supplier's Site
PCB Sockets - 1966594 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1966594
PCB Sockets 1966594
.050" Socket FLE-105-01-G-DV-A

.050" Socket FLE-105-01-G-DV-A

Supplier's Site
Pin & Socket Connectors - FLE-105-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FLE-105-01-G-DV-A
Pin & Socket Connectors FLE-105-01-G-DV-A
.050 Tiger Beam Cost-effective Single Be

.050 Tiger Beam Cost-effective Single Be

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FLE-105-01-G-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FLE-105-01-G-DV-A
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 50P9461 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
50P9461
Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 50P9461
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:FLE Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec - 60AJ3815 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec
60AJ3815
Connector, Rcpt, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec 60AJ3815
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1966595 FLE-105-01-G-DV-A FLE-105-01-G-DV-A 50P9461 60AJ3815
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec Connector, Rcpt, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec
Category Board to Board Connector
Termination Solder Solder
Mounting Surface mount Surface Mount Surface Mount
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A99267-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-11000000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 10 #
View Details
3 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details