Samtec CLP-110-02-L-D-A-K-T
Samtec CLP-110-02-L-D-A-K-T
.050 Tiger Claw Rugged Reliable Dual Wip
CONN RCPT 20POS 0.05 GOLD SMD
BTB CONN, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
BTB CONN, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2080782 | CLP-110-02-L-D-A-K-TR | CLP-110-02-L-D-A-K-TR | 87P7449 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 20 # |