Samtec Inc. Pin & Socket Connectors CLT-120-02-L-D-A

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-120-02-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-120-02-L-D-A
Pin & Socket Connectors CLT-120-02-L-D-A
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
PCB Sockets - 1976493 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976493
PCB Sockets 1976493
2.00 mm SocketCLT-120-02-L-D -A

2.00 mm SocketCLT-120-02-L-D-A

Supplier's Site
PCB Sockets - 1976494 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1976494
PCB Sockets 1976494
2.00 mm SocketCLT-120-02-L-D -A

2.00 mm SocketCLT-120-02-L-D-A

Supplier's Site
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec - 88P1239 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec
88P1239
Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec 88P1239
SOCKET, 2.0MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, Smt, 2X20Way Rohs Compliant Samtec - 68AJ1538 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X20Way Rohs Compliant Samtec
68AJ1538
Socket, 2.0Mm, Smt, 2X20Way Rohs Compliant Samtec 68AJ1538
SOCKET, 2.0MM, SMT, 2X20WAY ROHS COMPLIANT: YES

SOCKET, 2.0MM, SMT, 2X20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number CLT-120-02-L-D-A 1976493 88P1239 68AJ1538
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.0Mm, Smt, 2X20 Position; Connector Systems Samtec Socket, 2.0Mm, Smt, 2X20Way Rohs Compliant Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1230-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details