Samtec Inc. Pin & Socket Connectors ERF8-020-05.0-S-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-020-05.0-S-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-020-05.0-S-DV-TR
Pin & Socket Connectors ERF8-020-05.0-S-DV-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
PCB Sockets - 7668877P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668877P
PCB Sockets 7668877P
Samtec ERF8-020-05.0-S-DV-T R PCB Socket

Samtec ERF8-020-05.0-S-DV-TR PCB Socket

Supplier's Site
PCB Sockets - 7668877 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668877
PCB Sockets 7668877
Samtec ERF8-020-05.0-S-DV-T R PCB Socket

Samtec ERF8-020-05.0-S-DV-TR PCB Socket

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-020-05.0-S-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-020-05.0-S-DV-TR
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec - 91P7186 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec
91P7186
Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec 91P7186
CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:ERF8 Series; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:ERF8 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.8Mm Samtec - 51AK5909 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.8Mm Samtec
51AK5909
Mezzanine Conn, Rcpt, 40Pos, 2Row, 0.8Mm Samtec 51AK5909
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.8MM

MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.8MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-020-05.0-S-DV-TR 7668877P 7668877 ERF8-020-05.0-S-DV-TR 91P7186
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec
Termination Solder Solder
Category Board to Board Connector
Mounting Surface mount
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10200800AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
Nano Strip Connectors - A79032-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers