MEZZANINE CONN, HDR, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN HDR 60POS SMD GOLD
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1236964 | 94AH8407 | ERM5-030-05.0-L-DV-K-TR |
| Product Name | PCB Headers | Mezzanine Conn, Hdr, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | |
| Termination | Solder |