The CLP Series Board-To-Board Connector, part number 69W8465, is a surface mount receptacle designed for low-profile applications with a 1.27 mm pitch. It features gold-plated contacts over nickel plating, ensuring reliable electrical connections. The connector has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC, making it suitable for various electronic applications. Constructed from black liquid crystal polymer, the connector operates within a temperature range of -55 °C to +125 °C. It supports lead-free soldering and has a maximum cycle life of 100 cycles with 10 µ" gold plating. The connector is RoHS compliant, ensuring it meets environmental regulations. The design includes options for top entry and bottom entry configurations, with specific insertion depths for each. It is compatible with other connectors in the series, such as FTSH, FTS, and FW, and is suitable for pass-through applications. The connector's SMT lead coplanarity is specified at a maximum of 0.10 mm for certain configurations, ensuring ease of assembly on PCBs.
.050 Tiger Claw Rugged Reliable Dual Wip
Samtec CLP-110-02-F-D PCB Socket
Samtec CLP-110-02-F-D PCB Socket
CONN RCPT 20POS 0.05 GOLD SMD
Board-To-Board Connector, CLP Series, Surface Mount, Receptacle, 20, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 20 POSITION; Connector Systems:Board-to-Boa
CONN SCKT STRP SKT 20 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-110-02-F-D | 1593072 | CLP-110-02-F-D | 69W8465 | 11P3822 | 37AH9249 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 20, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec | Socket, 1.27Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec | Conn Sckt Strp Skt 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | ||||
| Mounting | Surface mount | Surface Mount | Surface Mount | |||
| Voltage Rating | 240 to 340 volts | 240 to 330 volts | ||||
| Contact Pitch | 1.27 mm (0.0500 inch) |