Samtec Inc. PCB Sockets CES-120-01-T-S

Description
Samtec CES-120-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec CES-120-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7666654 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666654
PCB Sockets 7666654
Samtec CES-120-01-T-S PCB Socket

Samtec CES-120-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 7666654P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666654P
PCB Sockets 7666654P
Samtec CES-120-01-T-S PCB Socket

Samtec CES-120-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - CES-120-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CES-120-01-T-S
Pin & Socket Connectors CES-120-01-T-S
.100 Closed Entry Low Prof Skt Strip

.100 Closed Entry Low Prof Skt Strip

Buy Now
Board-Board Connector, Socket, 20 Position, 1Row; Connector Systems Samtec - 11P3566 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20 Position, 1Row; Connector Systems Samtec
11P3566
Board-Board Connector, Socket, 20 Position, 1Row; Connector Systems Samtec 11P3566
BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:CES Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec - 15P1309 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec
15P1309
Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec 15P1309
Board-To-Board Connector, Single, CES Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Single, CES Series, Through Hole, Receptacle, 20, 2.54 mm RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CES-120-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CES-120-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CES-120-01-T-S
CONN RCPT 20POS 0.1 TIN PCB

CONN RCPT 20POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7666654 7666654P CES-120-01-T-S 11P3566 15P1309 CES-120-01-T-S
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Board-Board Connector, Socket, 20 Position, 1Row; Connector Systems Samtec Board-To-Board Connector, Single, Ces Series, Through Hole, Receptacle, 20, 2.54 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Through hole Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 333 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details