BTMM SERIES -- STANDARD BOARD-TO-BOARD 2MM TERMINALS
Samtec Inc.
Standard Board-to-Board 2mm Terminals
BTMM Series
Description
LOW PROFILE JUMPER
Through Hole
Available up to 50 Pins Per Row
Single and Double Row
Gold and Tin Plating
Description
LOW PROFILE JUMPER
Through Hole
Available up to 50 Pins Per Row
Single and Double Row
Gold and Tin Plating
Datasheet
Suppliers
LOW PROFILE JUMPER
Through Hole
Available up to 50 Pins Per Row
Single and Double Row
Gold and Tin Plating
LOW PROFILE JUMPER
- Through Hole
- Available up to 50 Pins Per Row
- Single and Double Row
- Gold and Tin Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
BTMM Series |
|
Product Name
|
Standard Board-to-Board 2mm Terminals |
|
Category
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Mounting
Through Hole, Bottom Entry
View Details
Category
Board to Board Connector; Wire to Board Connector
Connector Type
Header Connector
Termination
Solder
View Details
Smiths Interconnect, a Molex company
Category
Board to Board Connector; Military Connector
Military Specification
MIL-DTL-55302
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details