Samtec Inc. PCB Sockets ERF8-030-05.0-S-DV-TR

Description
Samtec ERF8-030-05.0-S-DV-T R PCB Socket
Request a Quote Datasheet
Description
Samtec ERF8-030-05.0-S-DV-T R PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7668870P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668870P
PCB Sockets 7668870P
Samtec ERF8-030-05.0-S-DV-T R PCB Socket

Samtec ERF8-030-05.0-S-DV-TR PCB Socket

Supplier's Site
PCB Sockets - 7668870 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7668870
PCB Sockets 7668870
Samtec ERF8-030-05.0-S-DV-T R PCB Socket

Samtec ERF8-030-05.0-S-DV-TR PCB Socket

Supplier's Site
Pin & Socket Connectors - ERF8-030-05.0-S-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-030-05.0-S-DV-TR
Pin & Socket Connectors ERF8-030-05.0-S-DV-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-030-05.0-S-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-030-05.0-S-DV-TR
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7236 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7236
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7236
CONN, STACKING, RCPT, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Receptacle, 0.8Mm, Smt, 60Way; Mezzanine Connector Type Samtec - 54AJ5275 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 0.8Mm, Smt, 60Way; Mezzanine Connector Type Samtec
54AJ5275
Receptacle, 0.8Mm, Smt, 60Way; Mezzanine Connector Type Samtec 54AJ5275
RECEPTACLE, 0.8MM, SMT, 60WAY; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:ERF8 Series RoHS Compliant: Yes

RECEPTACLE, 0.8MM, SMT, 60WAY; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Product Range:ERF8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7668870P 7668870 ERF8-030-05.0-S-DV-TR ERF8-030-05.0-S-DV-TR 91P7236
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Termination Solder Solder
Category Board to Board Connector
Mounting Surface mount Surface Mount
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26302-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Micro PS1_PS2 Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details