.100 Closed Entry Low Prof Skt Strip
.100" Low Profile Socket 10 P Tin
.100" Low Profile Socket 10 P Tin
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts;
CONN RCPT 10POS 0.1 TIN PCB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CES-105-02-T-D | 1966660 | 90Y6526 | CES-105-02-T-D |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Through Hole | Solder | |
| Mounting | Through hole | Through Hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |