0.80 mm Tiger Beam Cost-effective Single
CONN RCPT 10POS 0.031 GOLD SMD
BOARD-BOARD CONNECTOR, SOCKET, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, CLE Series, Surface Mount, Receptacle, 10, 0.8 mm, Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLE-105-01-G-DV | 7668707 | 7668707P | CLE-105-01-G-DV | 11P3688 | 15P1322 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 10 Position, 2Row; Connector Systems Samtec | Board-To-Board Connector, Cle Series, Surface Mount, Receptacle, 10, 0.8 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Category | Board to Board Connector | |||||
| Termination | Solder | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount | Surface Mount | |||
| Contact Pitch | 0.8000 to 1.2 mm (0.0315 to 0.0472 inch) |