Samtec CLP-111-02-L-D PCB Socket
Samtec CLP-111-02-L-D PCB Socket
.050 Tiger Claw Rugged Reliable Dual Wip
SOCKET, 1.27MM, SMD, 2X11 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 22POS 0.05 GOLD SMD
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1804587 | CLP-111-02-L-D | 11P3827 | CLP-111-02-L-D |
| Product Name | PCB Sockets | Pin & Socket Connectors | Socket, 1.27Mm, Smd, 2X11 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Voltage Rating | 280 to 395 volts | 240 to 330 volts | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |