Samtec CLP-128-02-L-D PCB Socket
Samtec CLP-128-02-L-D PCB Socket
.050 Tiger Claw Rugged Reliable Dual Wip
CONN RCPT 56POS 0.05 GOLD SMD
CONNECTOR, RCPT, 56POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:56Contacts;
SOCKET, 1.27MM, SMD, 2X28 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1593664 | CLP-128-02-L-D | CLP-128-02-L-D | 90Y6533 | 11P3875 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 56Pos, 2Row, 1.27Mm; Pitch Spacing Samtec | Socket, 1.27Mm, Smd, 2X28 Position; Connector Systems Samtec |
| Category | Board to Board Connector | ||||
| Termination | Solder | Solder | Surface Mount | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 240 to 340 volts | 240 to 330 volts | |||
| Contact Pitch | 1.27 mm (0.0500 inch) |