Manufacturer: Samtec Inc.
Win Source Part Number: 1332683-CLP-125-02-F
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 50
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 240VAC, 330VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.90µin (0.099µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM1153-25
Base Product Number: CLP-125
RoHS Status: ROHS3 Compliant
CONN RCPT 50POS 0.05 GOLD SMD Product overview: CLP-125-02-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-125-02-F-D can be used for catalog matching and distributor lookup.
.050 Tiger Claw Rugged Reliable Dual Wip
CONN RCPT 50POS 0.05 GOLD SMD
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 50 POSITION; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332683-CLP-125-02-F-D | 315-CLP-125-02-F-D | CLP-125-02-F-D | CLP-125-02-F-D | 11P3864 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27Mm, Vertical Through-Hole, 50 Position; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface Mount | Surface Mount | Surface Mount |