Samtec Inc. PCB Sockets BCS-104-L-S-HE

Description
Samtec BCS-104-L-S-HE PCB Socket
Request a Quote
Description
Samtec BCS-104-L-S-HE PCB Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector Socket, part number 11P3217, is a 4-position, 1-row receptacle designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is suitable for through-hole mounting. The connector is made from black liquid crystal polymer with contacts made of phosphor bronze, available with gold or tin plating over nickel. It has a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, depending on the mating connector. The operating temperature range is from -55°C to +125°C. The connector is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Insertion and withdrawal forces are specified for single contacts, ensuring reliable connections. This product is part of the BCS series and is compatible with various mating connectors, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector Socket, part number 11P3217, is a 4-position, 1-row receptacle designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is suitable for through-hole mounting. The connector is made from black liquid crystal polymer with contacts made of phosphor bronze, available with gold or tin plating over nickel. It has a current rating of 4.6 A per pin and a voltage rating of up to 475 VAC, depending on the mating connector. The operating temperature range is from -55°C to +125°C. The connector is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Insertion and withdrawal forces are specified for single contacts, ensuring reliable connections. This product is part of the BCS series and is compatible with various mating connectors, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 7666499P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666499P
PCB Sockets 7666499P
Samtec BCS-104-L-S-HE PCB Socket

Samtec BCS-104-L-S-HE PCB Socket

Supplier's Site
PCB Sockets - 7666499 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666499
PCB Sockets 7666499
Samtec BCS-104-L-S-HE PCB Socket

Samtec BCS-104-L-S-HE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-104-L-S-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-104-L-S-HE
Pin & Socket Connectors BCS-104-L-S-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Singapore, Singapore
Electronic Connector
315-BCS-104-L-S-HE
Electronic Connector 315-BCS-104-L-S-HE
CONN RCPT 4POS 0.1 GOLD PCB R/A Product overview: BCS-104-L-S-HE from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BCS-104-L-S-HE can be used for catalog matching and distributor lookup.

CONN RCPT 4POS 0.1 GOLD PCB R/A Product overview: BCS-104-L-S-HE from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-BCS-104-L-S-HE can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - BCS-104-L-S-HE - 813259-BCS-104-L-S-HE - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BCS-104-L-S-HE
813259-BCS-104-L-S-HE
Rectangular Connectors - BCS-104-L-S-HE 813259-BCS-104-L-S-HE
Manufacturer: Samtec Inc. Win Source Part Number: 813259-BCS-104-L-S-H E Packaging: Tube Number of Positions: 4 Mounting Style: Through Hole, Right Angle Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 475VAC Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50.0μin (1.27μm) Insulation Color: Black Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.125" (3.18mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.6A per Contact

Manufacturer: Samtec Inc.
Win Source Part Number: 813259-BCS-104-L-S-HE
Packaging: Tube
Number of Positions: 4
Mounting Style: Through Hole, Right Angle
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 475VAC
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50.0μin (1.27μm)
Insulation Color: Black
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.125" (3.18mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.6A per Contact

Buy Now
Board-Board Connector Socket, 4 Position, 1Row; Connector Systems Samtec - 11P3217 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 4 Position, 1Row; Connector Systems Samtec
11P3217
Board-Board Connector Socket, 4 Position, 1Row; Connector Systems Samtec 11P3217
BOARD-BOARD CONNECTOR SOCKET, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 4 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-104-L-S-HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-104-L-S-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-104-L-S-HE
CONN RCPT 4POS 0.1 GOLD PCB R/A

CONN RCPT 4POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7666499P 7666499 BCS-104-L-S-HE 315-BCS-104-L-S-HE 813259-BCS-104-L-S-HE 11P3217 BCS-104-L-S-HE
Product Name PCB Sockets PCB Sockets Pin & Socket Connectors Electronic Connector Rectangular Connectors - BCS-104-L-S-HE Board-Board Connector Socket, 4 Position, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Through hole Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole, Right Angle Through Hole Mount Through Hole, Right Angle
Voltage Rating 450 volts 475 volts 475 volts 475 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details